TE Connectivity Chip Resistor - Surface Mount RP73PF1J22K1BTDF

Description
22.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
22.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110237DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110237DKR-ND
Chip Resistor - Surface Mount A110237DKR-ND
22.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

22.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110237CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110237CT-ND
Chip Resistor - Surface Mount A110237CT-ND
22.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

22.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110237TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110237TR-ND
Chip Resistor - Surface Mount A110237TR-ND
22.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

22.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 22.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6982 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 22.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6982
Surface Mount Thin Film Resistor, Rp73 Series, 22.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6982
Surface Mount Thin Film Resistor, RP73 Series, 22.1 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 22.1 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RP73PF1J22K1BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1J22K1BTDF
Chip Resistor - Surface Mount RP73PF1J22K1BTDF
RES SMD 22.1K OHM 0.1% 1/6W 0603

RES SMD 22.1K OHM 0.1% 1/6W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A110237DKR-ND 24W6982 RP73PF1J22K1BTDF
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 22.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details