TE Connectivity Chip Resistor - Surface Mount RP73PF1J226RBTDF

Description
226 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
226 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110046CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110046CT-ND
Chip Resistor - Surface Mount A110046CT-ND
226 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

226 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110046TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110046TR-ND
Chip Resistor - Surface Mount A110046TR-ND
226 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

226 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 226 OHM 1/10W 0.1% 0603 - RP73PF1J226RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/10W 0.1% 0603
RP73PF1J226RBTDF
RES 226 OHM 1/10W 0.1% 0603 RP73PF1J226RBTDF
RES 226ohm 1/10W 0.1% 0603

RES 226ohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 226 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6989 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 226 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6989
Surface Mount Thin Film Resistor, Rp73 Series, 226 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6989
Surface Mount Thin Film Resistor, RP73 Series, 226 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 226 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A110046CT-ND RP73PF1J226RBTDF 24W6989
Product Name Chip Resistor - Surface Mount RES 226 OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 226 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details