TE Connectivity Chip Resistor - Surface Mount RP73PF1J21RBTDF

Description
21 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
21 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109947CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109947CT-ND
Chip Resistor - Surface Mount A109947CT-ND
21 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

21 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109947TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109947TR-ND
Chip Resistor - Surface Mount A109947TR-ND
21 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

21 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109947DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109947DKR-ND
Chip Resistor - Surface Mount A109947DKR-ND
21 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

21 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 21 OHM 1/10W 0.1% 0603 - RP73PF1J21RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 1/10W 0.1% 0603
RP73PF1J21RBTDF
RES 21 OHM 1/10W 0.1% 0603 RP73PF1J21RBTDF
RES 21ohm 1/10W 0.1% 0603

RES 21ohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109947CT-ND RP73PF1J21RBTDF
Product Name Chip Resistor - Surface Mount RES 21 OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details