TE Connectivity Chip Resistor - Surface Mount RP73PF1J215RBTDF

Description
215 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
215 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110044TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110044TR-ND
Chip Resistor - Surface Mount A110044TR-ND
215 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

215 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110044CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110044CT-ND
Chip Resistor - Surface Mount A110044CT-ND
215 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

215 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 215 OHM 1/10W 0.1% 0603 - RP73PF1J215RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/10W 0.1% 0603
RP73PF1J215RBTDF
RES 215 OHM 1/10W 0.1% 0603 RP73PF1J215RBTDF
RES 215ohm 1/10W 0.1% 0603

RES 215ohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A110044TR-ND RP73PF1J215RBTDF
Product Name Chip Resistor - Surface Mount RES 215 OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details