RES 20ohm 1/10W 0.1% 0603
20 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
20 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
20 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Thin Film Resistor, RP73 Series, 20 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes
RES, 20R, 0.1%, 0.166W, 0603, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 SeriesRoHS Compliant: Yes
RES, 20R, 0.1%, 0.166W, 0603, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 SeriesRoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RP73PF1J20RBTDF | A109945TR-ND | 24W6968 | 46AK9440 |
| Product Name | RES 20 OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rp73 Series, 20 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity | Res, 20R, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity |
| Mounting / Packaging | 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 [1608 Metric] |
| Resistance Range | 20 ohms | 20 ohms | 20 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 10 watts | 0.1670 watts | 0.1660 watts | |
| Configuration | Single Resistor | Single Resistor | Single Resistor |