TE Connectivity Chip Resistor - Surface Mount RP73PF1J20KBTDF

Description
20 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110233CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110233CT-ND
Chip Resistor - Surface Mount A110233CT-ND
20 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

20 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110233DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110233DKR-ND
Chip Resistor - Surface Mount A110233DKR-ND
20 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

20 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110233TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110233TR-ND
Chip Resistor - Surface Mount A110233TR-ND
20 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

20 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 20K OHM 1/10W 0.1% 0603 - RP73PF1J20KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/10W 0.1% 0603
RP73PF1J20KBTDF
RES 20K OHM 1/10W 0.1% 0603 RP73PF1J20KBTDF
RES 20Kohm 1/10W 0.1% 0603

RES 20Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 20 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6966 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 20 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6966
Surface Mount Thin Film Resistor, Rp73 Series, 20 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6966
Surface Mount Thin Film Resistor, RP73 Series, 20 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 20 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A110233CT-ND RP73PF1J20KBTDF 24W6966
Product Name Chip Resistor - Surface Mount RES 20K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 20 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details