Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
TE CONNECTIVITY
RP73PF1J200RBTDF -- RP 1J 0.166W 200R 0.1% 25PPM 1K RL HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
Rp 1J 0.166W 200R 0.1% 25Ppm 1K Rl Holsworthy - Te Connectivity
RP73PF1J200RBTDF
Description
RP 1J 0.166W 200R 0.1% 25PPM 1K RL
Newark, An Avnet Company
Done
Description
RP 1J 0.166W 200R 0.1% 25PPM 1K RL
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rp 1J 0.166W 200R 0.1% 25Ppm 1K Rl Holsworthy - Te Connectivity
75AC1463
Rp 1J 0.166W 200R 0.1% 25Ppm 1K Rl Holsworthy - Te Connectivity
75AC1463
RP 1J 0.166W 200R 0.1% 25PPM 1K RL
RP 1J 0.166W 200R 0.1% 25PPM 1K RL
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
75AC1463
Product Name
Rp 1J 0.166W 200R 0.1% 25Ppm 1K Rl Holsworthy - Te Connectivity
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
PCB Connectors
NCK-FL4G-P
Specs
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Schaltbau GmbH
Eddicy M1 - Circular Modular Connectors
Specs
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
230 to 400 volts
View Details
MPF Products, INC.
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps
A0154-1-CN
Specs
Connector Type
Coaxial Connector
Voltage Rating
5000 volts
Current Rating
5.0 amps
View Details
Anderson Power Products
SBE ® 320/SBX ® 350 DIN Standard Silver Plated Primary Power Wire Contacts 1/0 AWG
1341G1-BK
Specs
Connector Type
DIN Connector
View Details
3
suppliers