200 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
200 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
200 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
RES 200ohm 1/10W 0.1% 0603
RESISTOR, THIN FILM, 200R, 0.1%, 0603; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:100V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A110041DKR-ND | RP73PF1J200RBTDF | 24W6971 |
| Product Name | Chip Resistor - Surface Mount | RES 200 OHM 1/10W 0.1% 0603 | Resistor, Thin Film, 200R, 0.1%, 0603; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] |
| Resistance Range | 200 ohms | 200 ohms | 200 ohms |