TE Connectivity RES 1.4K OHM 1/10W 0.1% 0603 RP73PF1J1K4BTDF

Description
RES 1.4Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 1.4Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 1/10W 0.1% 0603 - RP73PF1J1K4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1/10W 0.1% 0603
RP73PF1J1K4BTDF
RES 1.4K OHM 1/10W 0.1% 0603 RP73PF1J1K4BTDF
RES 1.4Kohm 1/10W 0.1% 0603

RES 1.4Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 1.4 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6818 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 1.4 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6818
Surface Mount Thin Film Resistor, Rp73 Series, 1.4 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6818
Surface Mount Thin Film Resistor, RP73 Series, 1.4 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 1.4 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF1J1K4BTDF 24W6818
Product Name RES 1.4K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 1.4 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 1400 ohms
Tolerance 0.1000 +/- %
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details