TE Connectivity RES 1.3K OHM 1/10W 0.1% 0603 RP73PF1J1K3BTDF

Description
RES 1.3Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 1.3Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1/10W 0.1% 0603 - RP73PF1J1K3BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/10W 0.1% 0603
RP73PF1J1K3BTDF
RES 1.3K OHM 1/10W 0.1% 0603 RP73PF1J1K3BTDF
RES 1.3Kohm 1/10W 0.1% 0603

RES 1.3Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 1.3 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6815 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 1.3 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6815
Surface Mount Thin Film Resistor, Rp73 Series, 1.3 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6815
Surface Mount Thin Film Resistor, RP73 Series, 1.3 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 1.3 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF1J1K3BTDF 24W6815
Product Name RES 1.3K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 1.3 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
Tolerance 0.1000 +/- %
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers