TE Connectivity RES 1.27K OHM 1/10W 0.1% 0603 RP73PF1J1K27BTDF

Description
RES 1.27Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 1.27Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM 1/10W 0.1% 0603 - RP73PF1J1K27BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1/10W 0.1% 0603
RP73PF1J1K27BTDF
RES 1.27K OHM 1/10W 0.1% 0603 RP73PF1J1K27BTDF
RES 1.27Kohm 1/10W 0.1% 0603

RES 1.27Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 1.27 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6814 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 1.27 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6814
Surface Mount Thin Film Resistor, Rp73 Series, 1.27 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6814
Surface Mount Thin Film Resistor, RP73 Series, 1.27 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 1.27 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF1J1K27BTDF 24W6814
Product Name RES 1.27K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 1.27 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
Tolerance 0.1000 +/- %
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details