TE Connectivity RES 1.18K OHM 1/10W 0.1% 0603 RP73PF1J1K18BTDF

Description
RES 1.18Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.18Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1/10W 0.1% 0603 - RP73PF1J1K18BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/10W 0.1% 0603
RP73PF1J1K18BTDF
RES 1.18K OHM 1/10W 0.1% 0603 RP73PF1J1K18BTDF
RES 1.18Kohm 1/10W 0.1% 0603

RES 1.18Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110115TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110115TR-ND
Chip Resistor - Surface Mount A110115TR-ND
1.18 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

1.18 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 1.18 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6811 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 1.18 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6811
Surface Mount Thin Film Resistor, Rp73 Series, 1.18 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6811
Surface Mount Thin Film Resistor, RP73 Series, 1.18 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 1.18 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J1K18BTDF A110115TR-ND 24W6811
Product Name RES 1.18K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 1.18 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers