TE Connectivity Chip Resistor - Surface Mount RP73PF1J1K13BTDF

Description
1.13 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.13 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110113TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110113TR-ND
Chip Resistor - Surface Mount A110113TR-ND
1.13 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

1.13 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110113CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110113CT-ND
Chip Resistor - Surface Mount A110113CT-ND
1.13 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

1.13 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 1.13K OHM 1/10W 0.1% 0603 - RP73PF1J1K13BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/10W 0.1% 0603
RP73PF1J1K13BTDF
RES 1.13K OHM 1/10W 0.1% 0603 RP73PF1J1K13BTDF
RES 1.13Kohm 1/10W 0.1% 0603

RES 1.13Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 1.13 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6809 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 1.13 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6809
Surface Mount Thin Film Resistor, Rp73 Series, 1.13 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6809
Surface Mount Thin Film Resistor, RP73 Series, 1.13 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 1.13 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A110113TR-ND RP73PF1J1K13BTDF 24W6809
Product Name Chip Resistor - Surface Mount RES 1.13K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 1.13 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details