TE Connectivity RES 19.1 OHM 1/10W 0.1% 0603 RP73PF1J19R1BTDF

Description
RES 19.1ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 19.1ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 1/10W 0.1% 0603 - RP73PF1J19R1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1/10W 0.1% 0603
RP73PF1J19R1BTDF
RES 19.1 OHM 1/10W 0.1% 0603 RP73PF1J19R1BTDF
RES 19.1ohm 1/10W 0.1% 0603

RES 19.1ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109943CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109943CT-ND
Chip Resistor - Surface Mount A109943CT-ND
19.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

19.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109943DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109943DKR-ND
Chip Resistor - Surface Mount A109943DKR-ND
19.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

19.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109943TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109943TR-ND
Chip Resistor - Surface Mount A109943TR-ND
19.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

19.1 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF1J19R1BTDF A109943CT-ND
Product Name RES 19.1 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 19.1 ohms 19.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details