TE Connectivity RES 19.1K OHM 1/10W 0.1% 0603 RP73PF1J19K1BTDF

Description
RES 19.1Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 19.1Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/10W 0.1% 0603 - RP73PF1J19K1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/10W 0.1% 0603
RP73PF1J19K1BTDF
RES 19.1K OHM 1/10W 0.1% 0603 RP73PF1J19K1BTDF
RES 19.1Kohm 1/10W 0.1% 0603

RES 19.1Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 19.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6941 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 19.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6941
Surface Mount Thin Film Resistor, Rp73 Series, 19.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6941
Surface Mount Thin Film Resistor, RP73 Series, 19.1 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 19.1 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF1J19K1BTDF 24W6941
Product Name RES 19.1K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 19.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 19100 ohms
Tolerance 0.1000 +/- %
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details