TE Connectivity RES 18.2K OHM 1/10W 0.1% 0603 RP73PF1J18K2BTDF

Description
RES 18.2Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 18.2Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/10W 0.1% 0603 - RP73PF1J18K2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/10W 0.1% 0603
RP73PF1J18K2BTDF
RES 18.2K OHM 1/10W 0.1% 0603 RP73PF1J18K2BTDF
RES 18.2Kohm 1/10W 0.1% 0603

RES 18.2Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 18.2 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6933 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 18.2 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6933
Surface Mount Thin Film Resistor, Rp73 Series, 18.2 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6933
Surface Mount Thin Film Resistor, RP73 Series, 18.2 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 18.2 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF1J18K2BTDF 24W6933
Product Name RES 18.2K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 18.2 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
Tolerance 0.1000 +/- %
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers