TE Connectivity RES 182K OHM 1/10W 0.1% 0603 RP73PF1J182KBTDF

Description
RES 182Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 182Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1/10W 0.1% 0603 - RP73PF1J182KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/10W 0.1% 0603
RP73PF1J182KBTDF
RES 182K OHM 1/10W 0.1% 0603 RP73PF1J182KBTDF
RES 182Kohm 1/10W 0.1% 0603

RES 182Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF1J182KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J182KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J182KBTDFDKR-ND
182 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

182 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J182KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J182KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J182KBTDFCT-ND
182 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

182 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J182KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J182KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J182KBTDFTR-ND
182 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

182 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 182 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6937 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 182 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6937
Surface Mount Thin Film Resistor, Rp73 Series, 182 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6937
Surface Mount Thin Film Resistor, RP73 Series, 182 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 182 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J182KBTDF 1712-RP73PF1J182KBTDFDKR-ND 24W6937
Product Name RES 182K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 182 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details