RES 16.2Kohm 1/10W 0.1% 0603
16.2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
16.2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
16.2 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Fixed Resistor, Thin Film, 0.166
Surface Mount Thin Film Resistor, RP73 Series, 16.2 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RP73PF1J16K2BTDF | 1712-RP73PF1J16K2BTDFCT-ND | RP73PF1J16K2BTDF | 24W6913 |
| Product Name | RES 16.2K OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rp73 Series, 16.2 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Mounting / Packaging | 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 16200 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | ||
| Power Rating | 10 watts | 0.1670 watts | ||
| Configuration | Single Resistor | Single Resistor |