TE Connectivity RES 169 OHM 1/10W 0.1% 0603 RP73PF1J169RBTDF

Description
RES 169ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 169ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/10W 0.1% 0603 - RP73PF1J169RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/10W 0.1% 0603
RP73PF1J169RBTDF
RES 169 OHM 1/10W 0.1% 0603 RP73PF1J169RBTDF
RES 169ohm 1/10W 0.1% 0603

RES 169ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110034CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110034CT-ND
Chip Resistor - Surface Mount A110034CT-ND
169 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

169 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110034TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110034TR-ND
Chip Resistor - Surface Mount A110034TR-ND
169 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

169 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110034DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110034DKR-ND
Chip Resistor - Surface Mount A110034DKR-ND
169 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

169 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF1J169RBTDF A110034CT-ND
Product Name RES 169 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 169 ohms 169 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A106120TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3574FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details