TE Connectivity RES 162 OHM 1/10W 0.1% 0603 RP73PF1J162RBTDF

Description
RES 162ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 162ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/10W 0.1% 0603 - RP73PF1J162RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/10W 0.1% 0603
RP73PF1J162RBTDF
RES 162 OHM 1/10W 0.1% 0603 RP73PF1J162RBTDF
RES 162ohm 1/10W 0.1% 0603

RES 162ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110032DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110032DKR-ND
Chip Resistor - Surface Mount A110032DKR-ND
162 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

162 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110032TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110032TR-ND
Chip Resistor - Surface Mount A110032TR-ND
162 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

162 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110032CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110032CT-ND
Chip Resistor - Surface Mount A110032CT-ND
162 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

162 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 162 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6920 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 162 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6920
Surface Mount Thin Film Resistor, Rp73 Series, 162 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6920
Surface Mount Thin Film Resistor, RP73 Series, 162 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 162 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J162RBTDF A110032DKR-ND 24W6920
Product Name RES 162 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 162 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 162 ohms 162 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details