TE Connectivity RES 15.4 OHM 1/10W 0.1% 0603 RP73PF1J15R4BTDF

Description
RES 15.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 15.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1/10W 0.1% 0603 - RP73PF1J15R4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1/10W 0.1% 0603
RP73PF1J15R4BTDF
RES 15.4 OHM 1/10W 0.1% 0603 RP73PF1J15R4BTDF
RES 15.4ohm 1/10W 0.1% 0603

RES 15.4ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109934CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109934CT-ND
Chip Resistor - Surface Mount A109934CT-ND
15.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

15.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109934TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109934TR-ND
Chip Resistor - Surface Mount A109934TR-ND
15.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

15.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109934DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109934DKR-ND
Chip Resistor - Surface Mount A109934DKR-ND
15.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

15.4 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1350155-RP73PF1J15R4BTDF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1350155-RP73PF1J15R4BTDF
Resistors - Chip Resistor - Surface Mount 1350155-RP73PF1J15R4BTDF
Win Source Part Number: 1350155-RP73PF1J15R4 BTDF Category: Resistors - Chip Resistor - Surface Mount Series: RP73, Holsworthy Package: Tape & Reel Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.167W, 1/6W Composition: Thin Film Number of Terminations: 2 Resistance: 15.4 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product

Win Source Part Number: 1350155-RP73PF1J15R4BTDF
Category: Resistors - Chip Resistor - Surface Mount
Series: RP73, Holsworthy
Package: Tape & Reel
Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.167W, 1/6W
Composition: Thin Film
Number of Terminations: 2
Resistance: 15.4 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number RP73PF1J15R4BTDF A109934CT-ND 1350155-RP73PF1J15R4BTDF
Product Name RES 15.4 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts 0.1670 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567481 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details