TE Connectivity RES 14.3 OHM 1/10W 0.1% 0603 RP73PF1J14R3BTDF

Description
RES 14.3ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 14.3ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3 OHM 1/10W 0.1% 0603 - RP73PF1J14R3BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 1/10W 0.1% 0603
RP73PF1J14R3BTDF
RES 14.3 OHM 1/10W 0.1% 0603 RP73PF1J14R3BTDF
RES 14.3ohm 1/10W 0.1% 0603

RES 14.3ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109931TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109931TR-ND
Chip Resistor - Surface Mount A109931TR-ND
14.3 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

14.3 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109931DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109931DKR-ND
Chip Resistor - Surface Mount A109931DKR-ND
14.3 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

14.3 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109931CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109931CT-ND
Chip Resistor - Surface Mount A109931CT-ND
14.3 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

14.3 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1J14R3BTDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RP73PF1J14R3BTDF
Resistors - Chip Resistor - Surface Mount RP73PF1J14R3BTDF
RES SMD 14.3 OHM 0.1% 1/6W 0603

RES SMD 14.3 OHM 0.1% 1/6W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1J14R3BTDF A109931TR-ND RP73PF1J14R3BTDF
Product Name RES 14.3 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 14.3 ohms 14.3 ohms 14.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts 0.1670 to 0.1667 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details