TE Connectivity RES 14K OHM 1/10W 0.1% 0603 RP73PF1J14KBTDF

Description
RES 14Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 14Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14K OHM 1/10W 0.1% 0603 - RP73PF1J14KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 1/10W 0.1% 0603
RP73PF1J14KBTDF
RES 14K OHM 1/10W 0.1% 0603 RP73PF1J14KBTDF
RES 14Kohm 1/10W 0.1% 0603

RES 14Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF1J14KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J14KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J14KBTDFCT-ND
14 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

14 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J14KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J14KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J14KBTDFTR-ND
14 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

14 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J14KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J14KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J14KBTDFDKR-ND
14 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

14 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 14 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6889 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 14 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6889
Surface Mount Thin Film Resistor, Rp73 Series, 14 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6889
Surface Mount Thin Film Resistor, RP73 Series, 14 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 14 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J14KBTDF 1712-RP73PF1J14KBTDFCT-ND 24W6889
Product Name RES 14K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 14 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers