TE Connectivity RES 14.7K OHM 1/10W 0.1% 0603 RP73PF1J14K7BTDF

Description
RES 14.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 14.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/10W 0.1% 0603 - RP73PF1J14K7BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/10W 0.1% 0603
RP73PF1J14K7BTDF
RES 14.7K OHM 1/10W 0.1% 0603 RP73PF1J14K7BTDF
RES 14.7Kohm 1/10W 0.1% 0603

RES 14.7Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF1J14K7BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J14K7BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J14K7BTDFDKR-ND
14.7 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

14.7 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J14K7BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J14K7BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J14K7BTDFCT-ND
14.7 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

14.7 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J14K7BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J14K7BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J14K7BTDFTR-ND
14.7 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

14.7 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 14.7 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6891 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 14.7 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6891
Surface Mount Thin Film Resistor, Rp73 Series, 14.7 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6891
Surface Mount Thin Film Resistor, RP73 Series, 14.7 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 14.7 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J14K7BTDF 1712-RP73PF1J14K7BTDFDKR-ND 24W6891
Product Name RES 14.7K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 14.7 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details