TE Connectivity Chip Resistor - Surface Mount RP73PF1J140RBTDF

Description
140 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
140 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110026TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110026TR-ND
Chip Resistor - Surface Mount A110026TR-ND
140 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

140 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110026CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110026CT-ND
Chip Resistor - Surface Mount A110026CT-ND
140 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

140 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 140 OHM 1/10W 0.1% 0603 - RP73PF1J140RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/10W 0.1% 0603
RP73PF1J140RBTDF
RES 140 OHM 1/10W 0.1% 0603 RP73PF1J140RBTDF
RES 140ohm 1/10W 0.1% 0603

RES 140ohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A110026TR-ND RP73PF1J140RBTDF
Product Name Chip Resistor - Surface Mount RES 140 OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers