RES 137ohm 1/10W 0.1% 0603
137 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
137 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 137 OHM 0.1% 1/6W 0603
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73PF1J137RBTDF | A110025CT-ND | RP73PF1J137RBTDF |
| Product Name | RES 137 OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 137 ohms | 137 ohms | 137 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.1670 watts | 0.1670 to 0.1667 watts |
| Configuration | Single Resistor |