TE Connectivity RES 133 OHM 1/10W 0.1% 0603 RP73PF1J133RBTDF

Description
RES 133ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 133ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/10W 0.1% 0603 - RP73PF1J133RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/10W 0.1% 0603
RP73PF1J133RBTDF
RES 133 OHM 1/10W 0.1% 0603 RP73PF1J133RBTDF
RES 133ohm 1/10W 0.1% 0603

RES 133ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110024DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110024DKR-ND
Chip Resistor - Surface Mount A110024DKR-ND
133 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

133 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110024TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110024TR-ND
Chip Resistor - Surface Mount A110024TR-ND
133 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

133 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110024CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110024CT-ND
Chip Resistor - Surface Mount A110024CT-ND
133 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

133 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF1J133RBTDF A110024DKR-ND
Product Name RES 133 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 133 ohms 133 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details