TE Connectivity Chip Resistor - Surface Mount RP73PF1J12K1BTDF

Description
12.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
12.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110212TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110212TR-ND
Chip Resistor - Surface Mount A110212TR-ND
12.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

12.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110212CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110212CT-ND
Chip Resistor - Surface Mount A110212CT-ND
12.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

12.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110212DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110212DKR-ND
Chip Resistor - Surface Mount A110212DKR-ND
12.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

12.1 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 12.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6865 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 12.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6865
Surface Mount Thin Film Resistor, Rp73 Series, 12.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6865
Surface Mount Thin Film Resistor, RP73 Series, 12.1 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 12.1 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73PF1J12K1BTDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RP73PF1J12K1BTDF
Resistors - Chip Resistor - Surface Mount RP73PF1J12K1BTDF
RES SMD 12.1K OHM 0.1% 1/6W 0603

RES SMD 12.1K OHM 0.1% 1/6W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number A110212TR-ND 24W6865 RP73PF1J12K1BTDF
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 12.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details