TE Connectivity RES 124 OHM 1/10W 0.1% 0603 RP73PF1J124RBTDF

Description
RES 124ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 124ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/10W 0.1% 0603 - RP73PF1J124RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/10W 0.1% 0603
RP73PF1J124RBTDF
RES 124 OHM 1/10W 0.1% 0603 RP73PF1J124RBTDF
RES 124ohm 1/10W 0.1% 0603

RES 124ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110021TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110021TR-ND
Chip Resistor - Surface Mount A110021TR-ND
124 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

124 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110021DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110021DKR-ND
Chip Resistor - Surface Mount A110021DKR-ND
124 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

124 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110021CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110021CT-ND
Chip Resistor - Surface Mount A110021CT-ND
124 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

124 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 124R, 0.1%, 0.166W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 92AH5968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 0.1%, 0.166W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
92AH5968
Res, 124R, 0.1%, 0.166W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 92AH5968
RES, 124R, 0.1%, 0.166W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 124R, 0.1%, 0.166W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J124RBTDF A110021TR-ND 92AH5968
Product Name RES 124 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, 124R, 0.1%, 0.166W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 124 ohms 124 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573195 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers