RES 11.5Kohm 1/10W 0.1% 0603
TE Connectivity RP73PF1J11K5BTDF
11.5 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
11.5 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
11.5 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Thin Film Resistor, RP73 Series, 11.5 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RP73PF1J11K5BTDF | 7627295 | 1712-RP73PF1J11K5BTDFCT-ND | 24W6851 |
| Product Name | RES 11.5K OHM 1/10W 0.1% 0603 | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rp73 Series, 11.5 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Mounting / Packaging | 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 11500 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | ||
| Power Rating | 10 watts | 0.1670 watts | ||
| Technology / Construction | Thin film | Thin Film (Chip) | Thin Film (Chip) |