TE Connectivity RES 115 OHM 1/10W 0.1% 0603 RP73PF1J115RBTDF

Description
RES 115ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 115ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 1/10W 0.1% 0603 - RP73PF1J115RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1/10W 0.1% 0603
RP73PF1J115RBTDF
RES 115 OHM 1/10W 0.1% 0603 RP73PF1J115RBTDF
RES 115ohm 1/10W 0.1% 0603

RES 115ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A110018DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110018DKR-ND
Chip Resistor - Surface Mount A110018DKR-ND
115 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

115 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110018CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110018CT-ND
Chip Resistor - Surface Mount A110018CT-ND
115 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

115 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110018TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110018TR-ND
Chip Resistor - Surface Mount A110018TR-ND
115 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

115 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 115 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6862 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 115 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6862
Surface Mount Thin Film Resistor, Rp73 Series, 115 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6862
Surface Mount Thin Film Resistor, RP73 Series, 115 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 115 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J115RBTDF A110018DKR-ND 24W6862
Product Name RES 115 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 115 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 115 ohms 115 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567749 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details