TE Connectivity Chip Resistor - Surface Mount RP73PF1J113RBTDF

Description
113 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
113 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110017DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110017DKR-ND
Chip Resistor - Surface Mount A110017DKR-ND
113 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

113 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110017CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110017CT-ND
Chip Resistor - Surface Mount A110017CT-ND
113 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

113 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110017TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110017TR-ND
Chip Resistor - Surface Mount A110017TR-ND
113 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

113 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 113 OHM 1/10W 0.1% 0603 - RP73PF1J113RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/10W 0.1% 0603
RP73PF1J113RBTDF
RES 113 OHM 1/10W 0.1% 0603 RP73PF1J113RBTDF
RES 113ohm 1/10W 0.1% 0603

RES 113ohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A110017DKR-ND RP73PF1J113RBTDF
Product Name Chip Resistor - Surface Mount RES 113 OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 113 ohms 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details