TE Connectivity RES 110K OHM 1/10W 0.1% 0603 RP73PF1J110KBTDF

Description
RES 110Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 110Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/10W 0.1% 0603 - RP73PF1J110KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/10W 0.1% 0603
RP73PF1J110KBTDF
RES 110K OHM 1/10W 0.1% 0603 RP73PF1J110KBTDF
RES 110Kohm 1/10W 0.1% 0603

RES 110Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF1J110KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J110KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J110KBTDFCT-ND
110 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

110 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J110KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J110KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J110KBTDFTR-ND
110 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

110 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J110KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J110KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J110KBTDFDKR-ND
110 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

110 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1J110KBTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1J110KBTDF
Chip Resistor - Surface Mount RP73PF1J110KBTDF
RP 1J 0.166W 110K 0.1% 25PPM 1K

RP 1J 0.166W 110K 0.1% 25PPM 1K

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 110 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6857 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 110 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6857
Surface Mount Thin Film Resistor, Rp73 Series, 110 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6857
Surface Mount Thin Film Resistor, RP73 Series, 110 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 110 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RP73PF1J110KBTDF 1712-RP73PF1J110KBTDFCT-ND RP73PF1J110KBTDF 24W6857
Product Name RES 110K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 110 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 110000 ohms 110000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts 0.1670 to 0.1667 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers