TE Connectivity Chip Resistor - Surface Mount RP73PF1J10RBTDF

Description
10 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
10 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109916TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109916TR-ND
Chip Resistor - Surface Mount A109916TR-ND
10 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109916DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109916DKR-ND
Chip Resistor - Surface Mount A109916DKR-ND
10 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109916CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109916CT-ND
Chip Resistor - Surface Mount A109916CT-ND
10 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1J10RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1J10RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1J10RBTDFTR-ND
RP 1J 0.166W 10R 0.1% 25PPM 1K R

RP 1J 0.166W 10R 0.1% 25PPM 1K R

Buy Now Datasheet
RES 10 OHM 1/10W 0.1% 0603 - RP73PF1J10RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/10W 0.1% 0603
RP73PF1J10RBTDF
RES 10 OHM 1/10W 0.1% 0603 RP73PF1J10RBTDF
RES 10ohm 1/10W 0.1% 0603

RES 10ohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 10 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6837 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 10 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6837
Surface Mount Thin Film Resistor, Rp73 Series, 10 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6837
Surface Mount Thin Film Resistor, RP73 Series, 10 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 10 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Res, 10R, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9432 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
46AK9432
Res, 10R, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 46AK9432
RES, 10R, 0.1%, 0.166W, 0603, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 SeriesRoHS Compliant: Yes

RES, 10R, 0.1%, 0.166W, 0603, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 SeriesRoHS Compliant: Yes

Supplier's Site
Res, 10R, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9433 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
46AK9433
Res, 10R, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 46AK9433
RES, 10R, 0.1%, 0.166W, 0603, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 SeriesRoHS Compliant: Yes

RES, 10R, 0.1%, 0.166W, 0603, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:166mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A109916TR-ND 1111-RP73PF1J10RBTDFTR-ND RP73PF1J10RBTDF 24W6837 46AK9432
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 10 OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 10 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Res, 10R, 0.1%, 0.166W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details