TE Connectivity RES 10.5K OHM 1/10W 0.1% 0603 RP73PF1J10K5BTDF

Description
RES 10.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 10.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/10W 0.1% 0603 - RP73PF1J10K5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/10W 0.1% 0603
RP73PF1J10K5BTDF
RES 10.5K OHM 1/10W 0.1% 0603 RP73PF1J10K5BTDF
RES 10.5Kohm 1/10W 0.1% 0603

RES 10.5Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF1J10K5BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J10K5BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J10K5BTDFTR-ND
10.5 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

10.5 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 10.5 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6835 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 10.5 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6835
Surface Mount Thin Film Resistor, Rp73 Series, 10.5 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6835
Surface Mount Thin Film Resistor, RP73 Series, 10.5 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 10.5 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J10K5BTDF 1712-RP73PF1J10K5BTDFTR-ND 24W6835
Product Name RES 10.5K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 10.5 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 10500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5903FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details