TE Connectivity RES 102K OHM 1/10W 0.1% 0603 RP73PF1J102KBTDF

Description
RES 102Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 102Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/10W 0.1% 0603 - RP73PF1J102KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/10W 0.1% 0603
RP73PF1J102KBTDF
RES 102K OHM 1/10W 0.1% 0603 RP73PF1J102KBTDF
RES 102Kohm 1/10W 0.1% 0603

RES 102Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF1J102KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J102KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J102KBTDFDKR-ND
102 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

102 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J102KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J102KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1J102KBTDFTR-ND
102 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

102 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1J102KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1J102KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1J102KBTDFCT-ND
102 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

102 kOhms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 102 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6843 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 102 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6843
Surface Mount Thin Film Resistor, Rp73 Series, 102 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6843
Surface Mount Thin Film Resistor, RP73 Series, 102 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 102 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1J102KBTDF 1712-RP73PF1J102KBTDFDKR-ND 24W6843
Product Name RES 102K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 102 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1670 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers