TE Connectivity Chip Resistor - Surface Mount RP73PF1E976RBTD

Description
976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127318CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127318CT-ND
Chip Resistor - Surface Mount A127318CT-ND
976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127318TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127318TR-ND
Chip Resistor - Surface Mount A127318TR-ND
976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E976RBTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E976RBTD
Resistors - Chip Resistor - Surface Mount RP73PF1E976RBTD
RES 976 OHM 0.1% 1/10W 0402

RES 976 OHM 0.1% 1/10W 0402

Supplier's Site
Res, 976R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1958
Res, 976R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1958
RES, 976R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 976R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 976R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1957
Res, 976R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1957
RES, 976R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 976R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127318CT-ND RP73PF1E976RBTD 73AC1958
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 976R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 976 ohms 976 ohms 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details