90.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 90.9K OHM 0.1% 1/16W 0402
RES, 90K9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:90.9kohm;
RES, 90K9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:90.9kohm;
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73PF1E90K9BTDF-ND | RP73PF1E90K9BTDF | 73AC1915 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 90K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |