TE Connectivity Chip Resistor - Surface Mount RP73PF1E90K9BTD

Description
90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127507CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127507CT-ND
Chip Resistor - Surface Mount A127507CT-ND
90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127507DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127507DKR-ND
Chip Resistor - Surface Mount A127507DKR-ND
90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127507TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127507TR-ND
Chip Resistor - Surface Mount A127507TR-ND
90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 90K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1913
Res, 90K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1913
RES, 90K9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 90K9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 90K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1914
Res, 90K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1914
RES, 90K9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 90K9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127507CT-ND 73AC1913
Product Name Chip Resistor - Surface Mount Res, 90K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details