TE Connectivity Chip Resistor - Surface Mount RP73PF1E8R87BTDF

Description
8.87 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
8.87 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E8R87BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E8R87BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E8R87BTDFTR-ND
8.87 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

8.87 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 8R87, 0.1%, 0.1W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity - 91AH8976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R87, 0.1%, 0.1W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
91AH8976
Res, 8R87, 0.1%, 0.1W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity 91AH8976
RES, 8R87, 0.1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 8R87, 0.1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RP73PF1E8R87BTDFTR-ND 91AH8976
Product Name Chip Resistor - Surface Mount Res, 8R87, 0.1%, 0.1W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2176070-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers