TE Connectivity Chip Resistor - Surface Mount RP73PF1E8K87BTDF

Description
8.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
8.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E8K87BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E8K87BTDF-ND
Chip Resistor - Surface Mount RP73PF1E8K87BTDF-ND
8.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E8K87BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E8K87BTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E8K87BTDFTR-ND
RP 1E 0.1W 8K87 0.1% 25PPM 1K RL

RP 1E 0.1W 8K87 0.1% 25PPM 1K RL

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E8K87BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E8K87BTDF
Chip Resistor - Surface Mount RP73PF1E8K87BTDF
RES 8.87K OHM 0.1% 1/16W 0402

RES 8.87K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 8K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1836
Res, 8K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1836
RES, 8K87, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K87, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1835
Res, 8K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1835
RES, 8K87, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K87, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 8K87, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC7224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC7224
Res, 8K87, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC7224
RES, 8K87, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.87kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 8K87, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.87kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RP73PF1E8K87BTDF-ND 1111-RP73PF1E8K87BTDFTR-ND RP73PF1E8K87BTDF 73AC1836 48AC7224
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 8K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 8K87, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details