TE Connectivity Chip Resistor - Surface Mount RP73PF1E8K66BTDF

Description
8.66 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Description
8.66 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 8K66, 0.1%, 0.1W, 0402, Thin Film resistor from Te Connectivity is a high-precision component designed for various applications including communications, industrial controls, instrumentation, and medical devices. It features a resistance value of 8.66 kΩ with a tolerance of ±0.1%, ensuring reliable performance in critical circuits. The power rating is 100 mW, suitable for low-power applications, and it operates effectively at a maximum voltage of 50V. The resistor is constructed using thin film technology, which provides enhanced stability and accuracy. It is RoHS compliant, making it suitable for environmentally conscious designs. The compact 0402 package size allows for efficient use of space on printed circuit boards.

Datasheet Summary
Powered by GS/AI

The Res, 8K66, 0.1%, 0.1W, 0402, Thin Film resistor from Te Connectivity is a high-precision component designed for various applications including communications, industrial controls, instrumentation, and medical devices. It features a resistance value of 8.66 kΩ with a tolerance of ±0.1%, ensuring reliable performance in critical circuits. The power rating is 100 mW, suitable for low-power applications, and it operates effectively at a maximum voltage of 50V. The resistor is constructed using thin film technology, which provides enhanced stability and accuracy. It is RoHS compliant, making it suitable for environmentally conscious designs. The compact 0402 package size allows for efficient use of space on printed circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E8K66BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E8K66BTDF-ND
Chip Resistor - Surface Mount RP73PF1E8K66BTDF-ND
8.66 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.66 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E8K66BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E8K66BTDF
Chip Resistor - Surface Mount RP73PF1E8K66BTDF
RES 8.66K OHM 0.1% 1/16W 0402

RES 8.66K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 8K66, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1832
Res, 8K66, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1832
RES, 8K66, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K66, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K66, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1831
Res, 8K66, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1831
RES, 8K66, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K66, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1E8K66BTDF-ND RP73PF1E8K66BTDF 73AC1832
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 8K66, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details