TE Connectivity Chip Resistor - Surface Mount RP73PF1E8K66BTD

Description
8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127409DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127409DKR-ND
Chip Resistor - Surface Mount A127409DKR-ND
8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127409TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127409TR-ND
Chip Resistor - Surface Mount A127409TR-ND
8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127409CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127409CT-ND
Chip Resistor - Surface Mount A127409CT-ND
8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 8K66, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1829
Res, 8K66, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1829
RES, 8K66, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K66, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 8K66, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1830
Res, 8K66, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1830
RES, 8K66, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K66, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73PF1E8K66BTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E8K66BTD
Resistors - Chip Resistor - Surface Mount RP73PF1E8K66BTD
RES 8.66K OHM 0.1% 1/10W 0402

RES 8.66K OHM 0.1% 1/10W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A127409DKR-ND 73AC1829 RP73PF1E8K66BTD
Product Name Chip Resistor - Surface Mount Res, 8K66, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573131 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details