TE Connectivity Chip Resistor - Surface Mount RP73PF1E8K45BTDF

Description
8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E8K45BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E8K45BTDF-ND
Chip Resistor - Surface Mount RP73PF1E8K45BTDF-ND
8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E8K45BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E8K45BTDF
Chip Resistor - Surface Mount RP73PF1E8K45BTDF
RES 8.45K OHM 0.1% 1/16W 0402

RES 8.45K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 8K45, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1828
Res, 8K45, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1828
RES, 8K45, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K45, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K45, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1827
Res, 8K45, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1827
RES, 8K45, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K45, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1E8K45BTDF-ND RP73PF1E8K45BTDF 73AC1828
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 8K45, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details