TE Connectivity Chip Resistor - Surface Mount RP73PF1E86R6BTDF

Description
86.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
86.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E86R6BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E86R6BTDF-ND
Chip Resistor - Surface Mount RP73PF1E86R6BTDF-ND
86.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

86.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 86R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1879
Res, 86R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1879
RES, 86R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 86R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1880
Res, 86R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1880
RES, 86R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 86R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E86R6BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E86R6BTDF
Chip Resistor - Surface Mount RP73PF1E86R6BTDF
RES 86.6 OHM 0.1% 1/16W 0402

RES 86.6 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1E86R6BTDF-ND 73AC1879 RP73PF1E86R6BTDF
Product Name Chip Resistor - Surface Mount Res, 86R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details