TE Connectivity Chip Resistor - Surface Mount RP73PF1E866RBTD

Description
866 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
866 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127313CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127313CT-ND
Chip Resistor - Surface Mount A127313CT-ND
866 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

866 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127313TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127313TR-ND
Chip Resistor - Surface Mount A127313TR-ND
866 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

866 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127313DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127313DKR-ND
Chip Resistor - Surface Mount A127313DKR-ND
866 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

866 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E866RBTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E866RBTD
Resistors - Chip Resistor - Surface Mount RP73PF1E866RBTD
RES 866 OHM 0.1% 1/10W 0402

RES 866 OHM 0.1% 1/10W 0402

Supplier's Site
Res, 866R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1882
Res, 866R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1882
RES, 866R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 866R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 866R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1881 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1881
Res, 866R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1881
RES, 866R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 866R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127313CT-ND RP73PF1E866RBTD 73AC1882
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 866R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 866 ohms 866 ohms 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457461 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 100 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2943FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details