TE Connectivity Chip Resistor - Surface Mount RP73PF1E82R5BTDF

Description
82.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
82.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E82R5BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E82R5BTDF-ND
Chip Resistor - Surface Mount RP73PF1E82R5BTDF-ND
82.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

82.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 82R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1855
Res, 82R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1855
RES, 82R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 82R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1856
Res, 82R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1856
RES, 82R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 82R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E82R5BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E82R5BTDF
Chip Resistor - Surface Mount RP73PF1E82R5BTDF
RES 82.5 OHM 0.1% 1/16W 0402

RES 82.5 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1E82R5BTDF-ND 73AC1855 RP73PF1E82R5BTDF
Product Name Chip Resistor - Surface Mount Res, 82R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573228 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details