TE Connectivity Chip Resistor - Surface Mount RP73PF1E80R6BTD

Description
80.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
80.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127214CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127214CT-ND
Chip Resistor - Surface Mount A127214CT-ND
80.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

80.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127214TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127214TR-ND
Chip Resistor - Surface Mount A127214TR-ND
80.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

80.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127214DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127214DKR-ND
Chip Resistor - Surface Mount A127214DKR-ND
80.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

80.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 80R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1842
Res, 80R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1842
RES, 80R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:80.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 80R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:80.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 80R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1841
Res, 80R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1841
RES, 80R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:80.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 80R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:80.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127214CT-ND 73AC1842
Product Name Chip Resistor - Surface Mount Res, 80R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details