TE Connectivity Chip Resistor - Surface Mount RP73PF1E806RBTDF

Description
RES 806 OHM 0.1% 1/10W 0402
Request a Quote Datasheet
Description
RES 806 OHM 0.1% 1/10W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E806RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E806RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E806RBTDFDKR-ND
RES 806 OHM 0.1% 1/10W 0402

RES 806 OHM 0.1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E806RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E806RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E806RBTDFCT-ND
RES 806 OHM 0.1% 1/10W 0402

RES 806 OHM 0.1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E806RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E806RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E806RBTDFTR-ND
806 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

806 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 806R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1847
Res, 806R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1847
RES, 806R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 806R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 806R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1848
Res, 806R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1848
RES, 806R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 806R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E806RBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E806RBTDF
Chip Resistor - Surface Mount RP73PF1E806RBTDF
RES 806 OHM 0.1% 1/16W 0402

RES 806 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1E806RBTDFDKR-ND 73AC1847 RP73PF1E806RBTDF
Product Name Chip Resistor - Surface Mount Res, 806R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 806 ohms 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details