TE Connectivity Chip Resistor - Surface Mount RP73PF1E78R7BTD

Description
78.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
78.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127213CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127213CT-ND
Chip Resistor - Surface Mount A127213CT-ND
78.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

78.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127213TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127213TR-ND
Chip Resistor - Surface Mount A127213TR-ND
78.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

78.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127213DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127213DKR-ND
Chip Resistor - Surface Mount A127213DKR-ND
78.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

78.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 78R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1810
Res, 78R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1810
RES, 78R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 78R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 78R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1809
Res, 78R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1809
RES, 78R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 78R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RP73PF1E78R7BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E78R7BTD
Chip Resistor - Surface Mount RP73PF1E78R7BTD
RES 78.7 OHM 0.1% 1/10W 0402

RES 78.7 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A127213CT-ND 73AC1810 RP73PF1E78R7BTD
Product Name Chip Resistor - Surface Mount Res, 78R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details